☰
MAX3287CUE
MAX3287CUE
Active
Description:  LAN LASER DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3287CUE Datasheet
History Price: $4.67000
In Stock: 37640
MAX3287CUE vs MAX3286CGI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
1.25Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Current - Supply
52 mA
52 mA
Current - Modulation
30mA
30mA
Current - Bias
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP-EP
28-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount