Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3273ETG+TD
MAX3273ETG+TD
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRVR 2.7GB 3.6V 24TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX3273ETG+TD Datasheet
History Price: Obsolete
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3273ETG+TD vs MAX3766EEP
Part No
MAX3273ETG+TD
MAX3766EEP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
-
Laser Diode Driver (Fiber Optic)
Data Rate
-
622Mbps
Number of Channels
-
1
Voltage - Supply
-
4.5V ~ 5.5V
Current - Supply
-
25 mA
Current - Modulation
-
60mA
Current - Bias
-
80 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
20-QSOP
Mounting Type
-
Surface Mount