Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3263CAG+T
MAX3263CAG+T
Obsolete
PMIC - Laser Drivers
Description:
IC LASER CTRL 155MBPS 5.25V SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3263CAG+T Datasheet
History Price: $2.68000
In Stock: 9300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3263CAG+T vs MAX3863ETJ+T
Part No
MAX3263CAG+T
MAX3863ETJ+T
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
155Mbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
3.15V ~ 3.6V
Current - Supply
50 mA
58 mA
Current - Modulation
30mA
80mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
24-SSOP
32-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount