Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3261CCJ
MAX3261CCJ
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRV 1.25GB 5.25V 32TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3261CCJ Datasheet
History Price: $23.03000
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3261CCJ vs MAX3948ETE+
Part No
MAX3261CCJ
MAX3948ETE+
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Strip
Status
Obsolete
Active
Type
Laser Diode Driver
Laser Diode Driver
Data Rate
1.25Gbps
11.3Gbps
Number of Channels
1
4
Voltage - Supply
4.75V ~ 5.25V
2.95V ~ 3.63V
Current - Supply
50 mA
51 mA
Current - Modulation
30mA
85mA
Current - Bias
60 mA
100 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 95 ℃
Package / Case
-
16-WFQFN Exposed Pad
Supplier Device Package
32-TQFP
16-TQFN (3x3)
Mounting Type
Surface Mount
Surface Mount