Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3261CCJ
MAX3261CCJ
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRV 1.25GB 5.25V 32TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3261CCJ Datasheet
History Price: $23.03000
In Stock: 29700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3261CCJ vs MAX3766EEP
Part No
MAX3261CCJ
MAX3766EEP
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
1.25Gbps
622Mbps
Number of Channels
1
1
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Supply
50 mA
25 mA
Current - Modulation
30mA
60mA
Current - Bias
60 mA
80 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
-
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
32-TQFP
20-QSOP
Mounting Type
Surface Mount
Surface Mount