☰
MAX325CSA+
MAX325CSA+
Active
Description:  IC SW SPST-NO/NCX2 60OHM 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX325CSA+ Datasheet
History Price: $6.10000
In Stock: 28665
MAX325CSA+ vs MAX14866UTM+
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Switch Circuit
SPST - NO/NC
SPST
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
16
On-State Resistance (Max)
60Ohm
13Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
-
Voltage - Supply, Single (V-)
2.7V ~ 16V
1.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
150ns, 100ns
4μs, 4μs
-3db Bandwidth
-
50MHz
Charge Injection
1pC
100pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
7.7pF
Current - Leakage (IS(off)) (Max)
100pA
1μA
Crosstalk
-85dB @ 1MHz
-65dB @ 5MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
8-SOIC
48-TQFN (7x7)