Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Maxim Integrated MAX32550-CBF+
MAX32550-CBF+
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 1MB FLASH 121CTBGA
Manufacturer:
Maxim Integrated
Datasheet:
MAX32550-CBF+ Datasheet
History Price: Obsolete
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX32550-CBF+ vs MAXQ2000-QBX
Part No
MAX32550-CBF+
MAXQ2000-QBX
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DeepCover
MAXQ
Packaging
Tray
Box
Box
Status
Obsolete
Obsolete
Core Processor
ARM? Cortex?-M3
-
Core Size
32-Bit Single-Core
16-Bit
Speed
108MHz
20MHz
Connectivity
I2C, SPI, UART/USART
1-Wire?, SPI, UART/USART
Peripherals
DMA, PWM
LCD, POR, PWM, WDT
Number of I/O
70
50
Program Memory Size
1MB (1M x 8)
64KB (32K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3.3V
1.8V ~ 2.75V
Data Converters
A/D 2x10b; D/A 1x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
121-CTBGA (8x8)
56-TQFN (8x8)