☰
MAX323CSA+
MAX323CSA+
Active
Description:  IC SWITCH SPST-NOX2 60OHM 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX323CSA+ Datasheet
History Price: $5.91000
In Stock: 34540
MAX323CSA+ vs MAX307CWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
60Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
800mOhm
1.5Ohm
Voltage - Supply, Single (V-)
2.7V ~ 16V
5V ~ 30V
Voltage - Supply, Dual (V?
-
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
150ns, 100ns
200ns, 150ns
-3db Bandwidth
-
-
Charge Injection
1pC
2pC
Channel Capacitance (CS(off), CD(off))
9pF, 9pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
100pA
500pA
Crosstalk
-85dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
28-SOIC