Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MAX3237ECDBG4
MAX3237ECDBG4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 5/3 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
MAX3237ECDBG4 Datasheet
History Price: $1.80000
In Stock: 10480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3237ECDBG4 vs MAX13088EESA+
Part No
MAX3237ECDBG4
MAX13088EESA+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
1Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
8-SOIC