☰
MAX3237EAI
MAX3237EAI
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 28SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3237EAI Datasheet
History Price: $5.94000
In Stock: 27695
MAX3237EAI vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
Half
Receiver Hysteresis
300 mV
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SSOP
8-SOIC