☰
MAX3232EEPE+
MAX3232EEPE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Maxim Integrated
History Price: $10.58000
In Stock: 13920
MAX3232EEPE+ vs MAX13089EAPD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-PDIP