☰
MAX3225ECTP+T
MAX3225ECTP+T
Active
Description:  IC TRANSCEIVER FULL 2/2 20TQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 33040
MAX3225ECTP+T vs MAX13088EESA+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
1Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (5x5)
8-SOIC