Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3223CPP
MAX3223CPP
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3223CPP Datasheet
History Price: $2.31000
In Stock: 8520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3223CPP vs MAX2082CXD+
Part No
MAX3223CPP
MAX2082CXD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
Full
-
Receiver Hysteresis
300 mV
-
Data Rate
120Kbps
-
Voltage - Supply
3V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
336-LFBGA, CSBGA
Supplier Device Package
20-PDIP
336-CSBGA (10x23)