☰
MAX3223CPP+
MAX3223CPP+
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3223CPP+ Datasheet
History Price: $4.26000
In Stock: 21630
MAX3223CPP+ vs MAX9179EUE+
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
300 mV
50 mV
Data Rate
120Kbps
400Mbps
Voltage - Supply
3V ~ 5.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
16-TSSOP