☰
MAX3190EEUT
MAX3190EEUT
Active
Description:  RS-232 TRANSMITTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3190EEUT Datasheet
History Price: $1.20000
In Stock: 4320
MAX3190EEUT vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
1/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
100 mV
Data Rate
460kbps
16Mbps
Voltage - Supply
?.5V ~ 12V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
8-SOIC