☰
MAX3186CWP+
MAX3186CWP+
Obsolete
Description:  IC RS-232 SERIAL 230KBPS 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX3186CWP+ Datasheet
History Price: $3.04000
In Stock: 46960
MAX3186CWP+ vs MAX13086EASD+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
Full
Receiver Hysteresis
650 mV
100 mV
Data Rate
230kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
14-SOIC