☰
MAX3186CAP+
MAX3186CAP+
Active
Description:  IC TRANSCEIVER FULL 5/3 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3186CAP+ Datasheet
History Price: $4.79697
In Stock: 32320
MAX3186CAP+ vs MAX13086EESD+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
5/3
1/1
Duplex
Full
Full
Receiver Hysteresis
650 mV
100 mV
Data Rate
230kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
14-SOIC