☰
MAX3161CAG
MAX3161CAG
Active
Description:  RS-232/RS-485/422 TRANSCEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3161CAG Datasheet
History Price: $7.48000
In Stock: 885
MAX3161CAG vs MAX13088EESA+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232, RS422, RS485
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full, Half
Half
Receiver Hysteresis
30 mV
100 mV
Data Rate
1Mbps, 10Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SSOP
8-SOIC