Switch Circuit
SPST - NO
-
Multiplexer/Demultiplexer Circuit
1:1
8:1
On-State Resistance (Max)
10Ohm
100Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
1.5Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 20V
?.5V ~ 20V
Switch Time (Ton, Toff) (Max)
225ns, 185ns
200ns, 150ns
Charge Injection
70pC
2pC
Channel Capacitance (CS(off), CD(off))
20pF, 20pF
8pF, 65pF
Current - Leakage (IS(off)) (Max)
1μA
500pA
Crosstalk
-104dB @ 1MHz
-92dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
28-SOIC