☰
MAX311CWN
MAX311CWN
Obsolete
Description:  IC VIDEO MULTIPLEXER 4X1 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX311CWN Datasheet
History Price: Obsolete
In Stock: 15640
MAX311CWN vs MAX14508EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
4:1
2:1, 2:2
Switch Circuit
-
-
Number of Channels
2
2
On-State Resistance (Max)
250Ohm
5Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
-3db Bandwidth
-
950MHz
Features
Break-Before-Make
USB 2.0
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
10-UFQFN
Supplier Device Package
18-SOIC
10-UTQFN (1.4x1.8)