☰
MAX310C/D
MAX310C/D
Obsolete
Description:  IC RF VIDEO MULTIPLEXER 8-CH CMO
Manufacturer:  Maxim Integrated
Datasheet:   MAX310C/D Datasheet
History Price: Obsolete
In Stock: 42560
MAX310C/D vs MAX4563CEE
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
8:1
1:1, 2:1
Switch Circuit
-
SPDT, SPST
Number of Channels
1
4
On-State Resistance (Max)
250Ohm
30Ohm
Voltage - Supply, Single (V-)
-
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 16.5V
-
-3db Bandwidth
-
300MHz
Features
Break-Before-Make
Break-Before-Make, SPI, T-Switch Configration
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
Die
16-QSOP