Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Maxim Integrated MAX3100EPD
MAX3100EPD
Obsolete
Interface - Controllers
Description:
IC UART SPI MICROWIRE-COMP 14DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3100EPD Datasheet
History Price: Obsolete
In Stock: 15435
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3100EPD vs MAX3140EEI
Part No
MAX3100EPD
MAX3140EEI
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
RS232, RS485
RS232, RS485
Function
Controller
Controller
Interface
SPI, UART
SPI, UART
Standards
-
-
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
150μA
640μA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
28-QSOP