☰
MAX3098EBCPE
MAX3098EBCPE
Obsolete
Description:  IC RECEIVER 0/3 16DIP
Manufacturer:  Maxim Integrated
History Price: $4.85000
In Stock: 30800
MAX3098EBCPE vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Half
Receiver Hysteresis
40 mV
100 mV
Data Rate
32Mbps
16Mbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC