☰
MAX3098EACEE+
MAX3098EACEE+
Active
Description:  IC RECEIVER 0/3 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.92000
In Stock: 47840
MAX3098EACEE+ vs MAX13085EESA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Half
Receiver Hysteresis
40 mV
15 mV
Data Rate
32Mbps
500kbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC