Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3098EACEE+
MAX3098EACEE+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/3 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3098EACEE+ Datasheet
History Price: $13.92000
In Stock: 6270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3098EACEE+ vs MAX13085ECSA
Part No
MAX3098EACEE+
MAX13085ECSA
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Half
Receiver Hysteresis
40 mV
15 mV
Data Rate
32Mbps
500kbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC