☰
MAX3095EPE
MAX3095EPE
Obsolete
Description:  IC RECEIVER 0/4 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX3095EPE Datasheet
History Price: Obsolete
In Stock: 8720
MAX3095EPE vs MAX13086EASD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Receiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Full
Receiver Hysteresis
45 mV
100 mV
Data Rate
10Mbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC