☰
MAX3082EESA+
MAX3082EESA+
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  Maxim Integrated
History Price: $6.47000
In Stock: 12205
MAX3082EESA+ vs MAX13089EAPD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full, Half
Receiver Hysteresis
100 mV
15 mV
Data Rate
115Kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP