Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3073EESD+
MAX3073EESD+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX3073EESD+ Datasheet
History Price: $6.81000
In Stock: 8410
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3073EESD+ vs MAX13087ECSA+
Part No
MAX3073EESD+
MAX13087ECSA+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Full
Receiver Hysteresis
100 mV
100 mV
Data Rate
500kbps
16Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC