☰
MAX3073EAPD+
MAX3073EAPD+
Obsolete
Description:  IC TXRX RS485/422 14-DIP
Manufacturer:  Maxim Integrated
History Price: $7.43000
In Stock: 32560
MAX3073EAPD+ vs MAX13085ECSA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
-
1/1
Duplex
-
Half
Receiver Hysteresis
-
15 mV
Data Rate
-
500kbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC