Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3073EAPD+
MAX3073EAPD+
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TXRX RS485/422 14-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3073EAPD+ Datasheet
History Price: $7.43000
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3073EAPD+ vs MAX13080EESD+
Part No
MAX3073EAPD+
MAX13080EESD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
-
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
-
250kbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC