Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX3072EESA+
MAX3072EESA+
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX3072EESA+ Datasheet
History Price: $6.97000
In Stock: 8160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3072EESA+ vs MAX13086ECSD+
Part No
MAX3072EESA+
MAX13086ECSD+
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
-
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
-
Duplex
Half
-
Receiver Hysteresis
100 mV
-
Data Rate
250kbps
-
Voltage - Supply
3V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-