☰
MAX3040CUE
MAX3040CUE
Active
Description:  RS-485/RS-422 TRANSMITTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3040CUE Datasheet
History Price: $1.50000
In Stock: 11775
MAX3040CUE vs MAX13086EESD+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
250kbps
16Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
14-SOIC