☰
MAX3024EUD
MAX3024EUD
Active
Description:  MAX3024 +1.2V TO +3.6V, 0.1UA, 1
Manufacturer:  Maxim Integrated
Datasheet:   MAX3024EUD Datasheet
History Price: $1.07000
In Stock: 46400
MAX3024EUD vs MAX3373EEBL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
2
Channels per Circuit
4
1
Voltage - VCCA
1.2 V ~ 3.2 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 3.6 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Open Drain, Push-Pull, Tri-State
Data Rate
100Mbps
8Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-WFBGA, CSPBGA
Supplier Device Package
14-TSSOP
8-UCSP (1.52x1.52)