Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3005EBP
MAX3005EBP
Active
Logic - Translators, Level Shifters
Description:
MAX3005 8-CH LEVEL TRANSLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX3005EBP Datasheet
History Price: $1.07000
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX3005EBP vs MAX3373EEBL
Part No
MAX3005EBP
MAX3373EEBL
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
2
Channels per Circuit
8
1
Voltage - VCCA
1.2 V ~ 5.5 V
1.65 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.2 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Open Drain, Push-Pull, Tri-State
Data Rate
20Mbps
8Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, CSPBGA
8-WFBGA, CSPBGA
Supplier Device Package
20-UCSP (2.03x2.54)
8-UCSP (1.52x1.52)