☰
MAX3003EBP
MAX3003EBP
Active
Description:  8-CH LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3003EBP Datasheet
History Price: $2.00000
In Stock: 41520
MAX3003EBP vs MAX9421EHJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
8
4
Voltage - VCCA
1.2 V ~ 5.5 V
-
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
LVECL
Output Signal
-
LVPECL
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
20Mbps
3GHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, CSPBGA
32-TQFP
Supplier Device Package
20-UCSP (2.03x2.54)
32-TQFP (5x5)