☰
MAX3003EBP
MAX3003EBP
Active
Description:  8-CH LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3003EBP Datasheet
History Price: $2.00000
In Stock: 15840
MAX3003EBP vs MAX9181EXT-T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
8
2
Voltage - VCCA
1.2 V ~ 5.5 V
3 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
LVPECL
Output Signal
-
LVDS
Output Type
Tri-State, Non-Inverted
Differential
Data Rate
20Mbps
400Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, CSPBGA
6-TSSOP, SC-88, SOT-363
Supplier Device Package
20-UCSP (2.03x2.54)
SC-70-6