☰
MAX296EPA+
MAX296EPA+
Obsolete
Description:  IC FILTER 50KHZ LOWPASS 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX296EPA+ Datasheet
History Price: Obsolete
In Stock: 14475
MAX296EPA+ vs MAX263BCWI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Universal Switched Capacitor
Frequency - Cutoff or Center
50kHz
57kHz
Number of Filters
1
2
Filter Order
8th
2nd
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.74V ~ 12.6V, ?.37V ~ 6.3V
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
28-SOIC