Filter Type
Bessel, Low Pass Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
50kHz
25kHz
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP