☰
MAX296CWE+
MAX296CWE+
Obsolete
Description:  IC FILTER LOWPASS 16-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX296CWE+ Datasheet
History Price: $11.70000
In Stock: 39440
MAX296CWE+ vs MAX281AEWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center
50kHz
20kHz
Number of Filters
1
1
Filter Order
8th
5th
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC