Filter Type
Butterworth, Low Pass Switched Capacitor
Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center
50kHz
20kHz
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC