☰
MAX295CSA+
MAX295CSA+
Active
Description:  IC FILTER 50KHZ BUTTER 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX295CSA+ Datasheet
History Price: $11.26000
In Stock: 46720
MAX295CSA+ vs MAX280EWE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
50kHz
20kHz
Number of Filters
1
1
Filter Order
8th
5th
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC