☰
MAX294EWE+
MAX294EWE+
Active
Description:  IC FILTER 25KHZ LOWPASS 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX294EWE+ Datasheet
History Price: $13.92000
In Stock: 17440
MAX294EWE+ vs MAX280EPA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
25kHz
20kHz
Number of Filters
1
1
Filter Order
8th
5th
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP