☰
MAX281AEWE+
MAX281AEWE+
Active
Description:  IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX281AEWE+ Datasheet
History Price: $24.95000
In Stock: 5120
MAX281AEWE+ vs MAX275BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
20kHz
300kHz
Number of Filters
1
2
Filter Order
5th
4th
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC