Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX281AEWE+
MAX281AEWE+
Active
Interface - Filters - Active
Description:
IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX281AEWE+ Datasheet
History Price: $24.95000
In Stock: 5120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX281AEWE+ vs MAX275ACPP
Part No
MAX281AEWE+
MAX275ACPP
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
20kHz
300kHz
Number of Filters
1
2
Filter Order
5th
4th
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP