Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX280EPA+
MAX280EPA+
Active
Interface - Filters - Active
Description:
IC FILTER 20KHZ LOWPASS 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX280EPA+ Datasheet
History Price: $17.09000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX280EPA+ vs MAX291CSA+
Part No
MAX280EPA+
MAX291CSA+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
20kHz
25kHz
Number of Filters
1
1
Filter Order
5th
8th
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC