☰
MAX280EPA+
MAX280EPA+
Active
Description:  IC FILTER 20KHZ LOWPASS 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX280EPA+ Datasheet
History Price: $17.09000
In Stock: 36445
MAX280EPA+ vs MAX263BCWI+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Universal Switched Capacitor
Frequency - Cutoff or Center
20kHz
57kHz
Number of Filters
1
2
Filter Order
5th
2nd
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
4.74V ~ 12.6V, ?.37V ~ 6.3V
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
28-SOIC