Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX280CWE+
MAX280CWE+
Active
Interface - Filters - Active
Description:
IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX280CWE+ Datasheet
History Price: $13.15000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX280CWE+ vs MAX291MJA
Part No
MAX280CWE+
MAX291MJA
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
20kHz
25kHz
Number of Filters
1
1
Filter Order
5th
8th
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-CERDIP