Filter Type
Continuous, Band Pass Low Pass
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
300kHz
25kHz
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
8-SOIC