Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX275AEPP+
MAX275AEPP+
Obsolete
Interface - Filters - Active
Description:
IC FILTER 300KHZ LOWPASS 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX275AEPP+ Datasheet
History Price: Obsolete
In Stock: 46910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX275AEPP+ vs MAX281AEWE+
Part No
MAX275AEPP+
MAX281AEWE+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center
300kHz
20kHz
Number of Filters
2
1
Filter Order
4th
5th
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC