☰
MAX275AEPP+
MAX275AEPP+
Obsolete
Description:  IC FILTER 300KHZ LOWPASS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX275AEPP+ Datasheet
History Price: Obsolete
In Stock: 8720
MAX275AEPP+ vs MAX280CWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
300kHz
20kHz
Number of Filters
2
1
Filter Order
4th
5th
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 16V, ?.375V ~ 8V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
16-SOIC